Kingbright Corporation 3X2.4MM YELLOW/GREEN SMD LED AP23YSGC-F01

Description
Features and Applications 3.0 x 2.4 x 1.05mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Common anode or cathode RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.0 x 2.4 x 1.05mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Common anode or cathode RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X2.4MM YELLOW/GREEN SMD LED - AP23YSGC-F01 - Kingbright Corporation
City of Industry, CA, USA
3X2.4MM YELLOW/GREEN SMD LED
AP23YSGC-F01
3X2.4MM YELLOW/GREEN SMD LED AP23YSGC-F01
Features and Applications 3.0 x 2.4 x 1.05mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 Common anode or cathode RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.0 x 2.4 x 1.05mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Common anode or cathode
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AP23YSGC-F01
Product Name 3X2.4MM YELLOW/GREEN SMD LED
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details