Features and Applications
Manufacturer: Kingbright
Win Source Part Number: 803192-APA1606CGCK
Packaging: Reel
Mounting Style: Surface Mount, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 50mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 0.60mm
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Standard LEDs - SMD Green 570nm Water Clear 60mcd
SMD,1.2x1.6mm Light Emitting Diodes (LED) ROHS
1.6X0.6MM GREEN SMD LED , SMD LED, T&R
| Kingbright Corporation | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APA1606CGCK | 803192-APA1606CGCK | 754-1051-6-ND | APA1606CGCK | APA1606CGCK | 70062793 |
| Product Name | 1.6X0.6MM GREEN SMD LED | LED Indication - Discrete - APA1606CGCK | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | 1.6X0.6MM GREEN SMD LED , SMD LED, T&R |
| LED Package: | Right Angle-1.6X0.6mm | 2-SMD, No Lead | ||||
| LED Type | Green | Green; Green | Green | Green | ||
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | 574 nm (5740 Å) | 574 nm (5740 Å) | ||
| Viewing Angle | 110 degrees | 110 degrees | 110 degrees | |||
| Luminous Intensity | 50 milliCandela | 50 milliCandela | 60 milliCandela |