Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Green 525nm LED Indication - Discrete 3.5V 4-SMD, J-Lead
Standard LEDs - SMD 3.5mmX2.7mm SMD LED LAMP GREEN
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 754-2066-6-ND | AA3527AZGSK-30MAV |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 4-SMD, J-Lead | |
| LED Type | Green | |
| Peak Wavelength | 515 nm (5150 Å) | |
| Viewing Angle | 120 degrees |