Kingbright Corporation LED Indication - Discrete APA2106QBC/D

Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1425-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1425-6-ND
LED Indication - Discrete 754-1425-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1425-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1425-2-ND
LED Indication - Discrete 754-1425-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1425-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1425-1-ND
LED Indication - Discrete 754-1425-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APA2106QBC/D
861521-APA2106QBC/D
LED Indication - Discrete - APA2106QBC/D 861521-APA2106QBC/D
Manufacturer: Kingbright Win Source Part Number: 861521-APA2106QBC/D Features: Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: APA2106QBCD, 754-1425-1, 754-1425-2, 754-1425-6

Manufacturer: Kingbright
Win Source Part Number: 861521-APA2106QBC/D
Features: Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APA2106
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: APA2106QBCD, 754-1425-1, 754-1425-2, 754-1425-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106QBC/D
Standard LEDs - SMD APA2106QBC/D
Standard LEDs - SMD Blue 470nm Water Clear 90mcd

Standard LEDs - SMD Blue 470nm Water Clear 90mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1425-6-ND 861521-APA2106QBC/D APA2106QBC/D
Product Name LED Indication - Discrete LED Indication - Discrete - APA2106QBC/D Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2307601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 3000 K
Array Array
Number of Array Elements 1
View Details
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details