Kingbright Corporation 3.5X2.8MM RGB SMD LED AAAF3529SEEZGQBDS

Description
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM RGB SMD LED - AAAF3529SEEZGQBDS - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM RGB SMD LED
AAAF3529SEEZGQBDS
3.5X2.8MM RGB SMD LED AAAF3529SEEZGQBDS
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations

Features and Applications

  • Chips can be controlled separately
  • Outstanding material efficiency
  • Can produce any color in visible spectrum including white.
  • Low power consumption
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-2152-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2152-6-ND
LED Indication - Discrete 754-2152-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2152-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2152-1-ND
LED Indication - Discrete 754-2152-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-2152-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2152-2-ND
LED Indication - Discrete 754-2152-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAAF3529SEEZGQBDS
Standard LEDs - SMD AAAF3529SEEZGQBDS
Standard LEDs - SMD 3.5X2.8MM RGB SMD LED

Standard LEDs - SMD 3.5X2.8MM RGB SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AAAF3529SEEZGQBDS 754-2152-6-ND AAAF3529SEEZGQBDS
Product Name 3.5X2.8MM RGB SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Tri-Color SMD LED 6-PLCC
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 621 nm (4650 to 6210 Å) 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMB-LTD3-0C3F3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
LED White Lighting - 1416-L128-2790SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details