Kingbright Corporation LED Indication - Discrete AAAF5060QBFSURZGS

Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1509-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1509-6-ND
LED Indication - Discrete 754-1509-6-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1509-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1509-1-ND
LED Indication - Discrete 754-1509-1-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1509-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1509-2-ND
LED Indication - Discrete 754-1509-2-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.9V Red, 3.3V Green, 3.3V Blue 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AAAF5060QBFSURZGS
1011493-AAAF5060QBFSURZGS
LED Indication - Discrete - AAAF5060QBFSURZGS 1011493-AAAF5060QBFSURZGS
Manufacturer: Kingbright Win Source Part Number: 1011493-AAAF5060QBFS URZGS Packaging: Reel - TR Color: Red, Green, Blue (RGB) Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 1.9V Red, 3.3V Green, 3.3V Blue Viewing Angle: 100° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 800mcd Red, 1000mcd Green, 400mcd Blue Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 50mA Red, 30mA Green, 30mA Blue Wavelength - Dominant: 630nm Red, 525nm Green, 465nm Blue Wavelength - Peak: 650nm Red, 515nm Green, 461nm Blue Height (Max): 2.30mm Categories: Optoelectronics Status: Active Case / Package: SMD Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Kingbright
Win Source Part Number: 1011493-AAAF5060QBFSURZGS
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 1.9V Red, 3.3V Green, 3.3V Blue
Viewing Angle: 100°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 800mcd Red, 1000mcd Green, 400mcd Blue
Lens Style/Size: Round with Flat Top, 4.00mm
Current - Test: 50mA Red, 30mA Green, 30mA Blue
Wavelength - Dominant: 630nm Red, 525nm Green, 465nm Blue
Wavelength - Peak: 650nm Red, 515nm Green, 461nm Blue
Height (Max): 2.30mm
Categories: Optoelectronics
Status: Active
Case / Package: SMD
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAAF5060QBFSURZGS
Standard LEDs - SMD AAAF5060QBFSURZGS
Standard LEDs - SMD RGB 630/525/465nm 800/1000/400mcd

Standard LEDs - SMD RGB 630/525/465nm 800/1000/400mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1509-6-ND 1011493-AAAF5060QBFSURZGS AAAF5060QBFSURZGS
Product Name LED Indication - Discrete LED Indication - Discrete - AAAF5060QBFSURZGS Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB)
Peak Wavelength 461 to 650 nm (4610 to 6500 Å) 630 nm (6300 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers