Kingbright Corporation 2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2214QWS/D

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2214QWS/D - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
AA2214QWS/D
2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2214QWS/D
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2214QWS/D
Product Name 2.2X1.4MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: PLCC White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2035774 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR343EC4TT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED Indication - Discrete - XZM2MOK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details