Kingbright Corporation 3.0X2.0MM ORANGE SMD LED AA3021SESK/J4-TR

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM ORANGE SMD LED - AA3021SESK/J4-TR - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM ORANGE SMD LED
AA3021SESK/J4-TR
3.0X2.0MM ORANGE SMD LED AA3021SESK/J4-TR
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1767-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1767-2-ND
LED Indication - Discrete 754-1767-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021SESK/J4-TR
Standard LEDs - SMD AA3021SESK/J4-TR
Standard LEDs - SMD 3.0 X 2.0 MM ORANGE SMD LED

Standard LEDs - SMD 3.0 X 2.0 MM ORANGE SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021SESK/J4-TR 754-1767-2-ND AA3021SESK/J4-TR
Product Name 3.0X2.0MM ORANGE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Orange Orange
Peak Wavelength 605 nm (6050 Å) 611 nm (6110 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1K02CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details