4.0X4.0MM RA RED/GREEN SMD LED
4.0X4.0MM RA RED/GREEN SMD LED
4.0X4.0MM RA RED/GREEN SMD LED
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 754-AA4040SEKJ3CGKCT10MADKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, Boomerang |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 574 to 640 nm (5740 to 6400 Å) |
| Viewing Angle | 120 degrees |