Kingbright Corporation SOT 23 RED/GRN SMD LED AM23ESGW

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT 23 RED/GRN SMD LED - AM23ESGW - Kingbright Corporation
City of Industry, CA, USA
SOT 23 RED/GRN SMD LED
AM23ESGW
SOT 23 RED/GRN SMD LED AM23ESGW
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1634-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1634-2-ND
LED Indication - Discrete 754-1634-2-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Buy Now Datasheet
LED Indication - Discrete - 754-1634-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1634-6-ND
LED Indication - Discrete 754-1634-6-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Buy Now Datasheet
LED Indication - Discrete - 754-1634-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1634-1-ND
LED Indication - Discrete 754-1634-1-ND
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, SOT-23-3 Variant

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23ESGW
Standard LEDs - SMD AM23ESGW
Standard LEDs - SMD RED/GREEN DIFFUSED

Standard LEDs - SMD RED/GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23ESGW 754-1634-2-ND AM23ESGW
Product Name SOT 23 RED/GRN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: SOT-23 SMD LED 3-SMD, SOT-23-3 Variant
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 568 to 617 nm (5680 to 6170 Å) 565 to 627 nm (5650 to 6270 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED White Lighting - 516-4354-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
LED White Lighting - 1416-L128-3080CB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers