Kingbright Corporation LED Indication - Discrete AA4040SURCKT-AMT

Description
LED RED CLEAR SMD R/A
Request a Quote Datasheet
Description
LED RED CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040SURCKT-AMTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SURCKT-AMTCT-ND
LED Indication - Discrete 754-AA4040SURCKT-AMTCT-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040SURCKT-AMTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SURCKT-AMTTR-ND
LED Indication - Discrete 754-AA4040SURCKT-AMTTR-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040SURCKT-AMTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SURCKT-AMTDKR-ND
LED Indication - Discrete 754-AA4040SURCKT-AMTDKR-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA4040SURCKT-AMTCT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269533 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers
LED White Lighting - 1416-L128-4090SA35A00G1CT-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details