Kingbright Corporation LED Indication - Discrete AA3528SES/J4

Description
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1571-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1571-2-ND
LED Indication - Discrete 754-1571-2-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1571-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1571-6-ND
LED Indication - Discrete 754-1571-6-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1571-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1571-1-ND
LED Indication - Discrete 754-1571-1-ND
Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Orange 605nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528SES/J4
Standard LEDs - SMD AA3528SES/J4
Standard LEDs - SMD Orange 2800mcd 605nm 120 Deg

Standard LEDs - SMD Orange 2800mcd 605nm 120 Deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1571-2-ND AA3528SES/J4
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-2099-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details