Kingbright Corporation 2.2X1.4MM GREEN SMD LED AA2214ZGS

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM GREEN SMD LED - AA2214ZGS - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM GREEN SMD LED
AA2214ZGS
2.2X1.4MM GREEN SMD LED AA2214ZGS
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1626-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1626-1-ND
LED Indication - Discrete 754-1626-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1626-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1626-6-ND
LED Indication - Discrete 754-1626-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1626-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1626-2-ND
LED Indication - Discrete 754-1626-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214ZGS
Standard LEDs - SMD AA2214ZGS
Standard LEDs - SMD Grn 525nm 600mcd 120deg Water Clr

Standard LEDs - SMD Grn 525nm 600mcd 120deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214ZGS 754-1626-1-ND AA2214ZGS
Product Name 2.2X1.4MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-2.2X1.4mm 2-SMD, J-Lead
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090CA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers