Kingbright Corporation LED Indication - Discrete AA4040ZGS/G

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040ZGS/GDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040ZGS/GDKR-ND
LED Indication - Discrete 754-AA4040ZGS/GDKR-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040ZGS/GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040ZGS/GTR-ND
LED Indication - Discrete 754-AA4040ZGS/GTR-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040ZGS/GCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040ZGS/GCT-ND
LED Indication - Discrete 754-AA4040ZGS/GCT-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.2V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040ZGS/G
Standard LEDs - SMD AA4040ZGS/G
Standard LEDs - SMD Green Water Clear 525nm 1200mcd

Standard LEDs - SMD Green Water Clear 525nm 1200mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA4040ZGS/GDKR-ND AA4040ZGS/G
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details