Kingbright Corporation 3.2X1.6MM RED SMD LED AP3216SURCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - AP3216SURCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
AP3216SURCK
3.2X1.6MM RED SMD LED AP3216SURCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
983799-AP3216SURCK
Optoelectronics - LED Indication - Discrete 983799-AP3216SURCK
Win Source Part Number: 983799-AP3216SURCK Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Voltage - Forward (Vf) (Typ): 1.95V Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 650nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: Chip LED Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-2162-2,754-2162- 1,AP3216SURCK-ND,754 -2162-6,Q4237763 Base Product Number: AP3216

Win Source Part Number: 983799-AP3216SURCK
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Voltage - Forward (Vf) (Typ): 1.95V
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 650nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: Chip LED
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-2162-2,754-2162-1,AP3216SURCK-ND,754-2162-6,Q4237763
Base Product Number: AP3216

Buy Now Datasheet
LED Indication - Discrete - 754-2162-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2162-6-ND
LED Indication - Discrete 754-2162-6-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2162-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2162-1-ND
LED Indication - Discrete 754-2162-1-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-2162-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2162-2-ND
LED Indication - Discrete 754-2162-2-ND
Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Red 630nm LED Indication - Discrete 1.95V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP3216SURCK
Standard LEDs - SMD AP3216SURCK
Standard LEDs - SMD Hyper Red 635nm Water Clear 150mcd

Standard LEDs - SMD Hyper Red 635nm Water Clear 150mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP3216SURCK 983799-AP3216SURCK 754-2162-6-ND AP3216SURCK
Product Name 3.2X1.6MM RED SMD LED Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 650 nm (6500 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details