Kingbright Corporation 2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2810AVWD1S

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The AA2810AVWD1S is a 2.8 x 0.8 mm right angle surface mount device (SMD) LED from Kingbright Corporation, designed for applications such as backlighting and status indicators. This LED features a white emitting color with typical chromaticity coordinates of x=0.31 and y=0.31. It has a low power consumption profile, operating at a forward current of 20 mA, with a luminous intensity ranging from 1300 to 1700 mcd and a viewing angle of 110 degrees. The device has a moisture sensitivity level of 3 and is compliant with RoHS standards, making it suitable for various consumer electronics applications. It is packaged in reels of 2000 pieces, facilitating easy handling and assembly. The LED operates within a temperature range of -40 to +85°C and has a maximum forward voltage of 4.0 V. Care should be taken to handle the device properly to avoid electrostatic discharge damage.

Datasheet Summary
Powered by GS/AI

The AA2810AVWD1S is a 2.8 x 0.8 mm right angle surface mount device (SMD) LED from Kingbright Corporation, designed for applications such as backlighting and status indicators. This LED features a white emitting color with typical chromaticity coordinates of x=0.31 and y=0.31. It has a low power consumption profile, operating at a forward current of 20 mA, with a luminous intensity ranging from 1300 to 1700 mcd and a viewing angle of 110 degrees. The device has a moisture sensitivity level of 3 and is compliant with RoHS standards, making it suitable for various consumer electronics applications. It is packaged in reels of 2000 pieces, facilitating easy handling and assembly. The LED operates within a temperature range of -40 to +85°C and has a maximum forward voltage of 4.0 V. Care should be taken to handle the device properly to avoid electrostatic discharge damage.

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AVWD1S - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
AA2810AVWD1S
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) AA2810AVWD1S
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2810AVWD1S
Product Name 2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Right Angle White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1419-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details