Kingbright Corporation 2.5X2.0MM YEL SMD LED Z-BEND AM2520SYCK09

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM YEL SMD LED Z-BEND - AM2520SYCK09 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM YEL SMD LED Z-BEND
AM2520SYCK09
2.5X2.0MM YEL SMD LED Z-BEND AM2520SYCK09
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-AM2520SYCK09DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SYCK09DKR-ND
LED Indication - Discrete 754-AM2520SYCK09DKR-ND
LED YELLOW CLEAR SMD

LED YELLOW CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AM2520SYCK09CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SYCK09CT-ND
LED Indication - Discrete 754-AM2520SYCK09CT-ND
LED YELLOW CLEAR SMD

LED YELLOW CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AM2520SYCK09TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AM2520SYCK09TR-ND
LED Indication - Discrete 754-AM2520SYCK09TR-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520SYCK09
Standard LEDs - SMD AM2520SYCK09
Standard LEDs - SMD Yellow Water Clear 590nm 1300mcd

Standard LEDs - SMD Yellow Water Clear 590nm 1300mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520SYCK09 754-AM2520SYCK09DKR-ND AM2520SYCK09
Product Name 2.5X2.0MM YEL SMD LED Z-BEND LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 2-SMD, Z-Bend
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 516-ASCKCW01-NW4X4J1M302DKR-ND - DigiKey
Specs
LED Package: 1608
LED Type White
Viewing Angle 120 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-2280HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details