Kingbright Corporation 2.2X1.4MM BLUE SMD LED AA2214QBS/G

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM BLUE SMD LED - AA2214QBS/G - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM BLUE SMD LED
AA2214QBS/G
2.2X1.4MM BLUE SMD LED AA2214QBS/G
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2214QBS/G
Product Name 2.2X1.4MM BLUE SMD LED
LED Package: PLCC SMD-2.2X1.4mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA4040SECKT-HTTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details