Kingbright Corporation LED Indication - Discrete AA4040ZGC

Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1401-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1401-6-ND
LED Indication - Discrete 754-1401-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - AA4040ZGC
859127-AA4040ZGC
LED Indication - Discrete - AA4040ZGC 859127-AA4040ZGC
Manufacturer: Kingbright Win Source Part Number: 859127-AA4040ZGC Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang Package: Reel - TR Package: 2-SMD, Boomerang Mounting: Surface Mount, Right Angle Family Name: AA4040 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1401-1, 754-1401-2, 754-1401-6

Manufacturer: Kingbright
Win Source Part Number: 859127-AA4040ZGC
Features: Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang
Package: Reel - TR
Package: 2-SMD, Boomerang
Mounting: Surface Mount, Right Angle
Family Name: AA4040
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1401-1, 754-1401-2, 754-1401-6

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1401-6-ND 859127-AA4040ZGC
Product Name LED Indication - Discrete LED Indication - Discrete - AA4040ZGC
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-1135-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - XLM2CRK169W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details