Kingbright Corporation 2MM SINGLE POS,RED LED AM2520EJ/ID

Description
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet
Description
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2MM SINGLE POS,RED LED - AM2520EJ/ID - Kingbright Corporation
City of Industry, CA, USA
2MM SINGLE POS,RED LED
AM2520EJ/ID
2MM SINGLE POS,RED LED AM2520EJ/ID
Features and Applications Through-Hole Top Emitting CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication

Features and Applications

  • Through-Hole Top Emitting CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EJ/ID
Product Name 2MM SINGLE POS,RED LED
LED Package: Single-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - SML-010LTT86 - 029362-SML-010LTT86 - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Forward Voltage 1.75 volts
View Details
3 suppliers
LED Indication - Discrete - XLUR61D-A-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details