Kingbright Corporation LED Indication - Discrete APA3010QGC

Description
3.0X1.0MM.SMD.RA.GRN .LED
Request a Quote Datasheet
Description
3.0X1.0MM.SMD.RA.GRN .LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-APA3010QGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA3010QGCCT-ND
LED Indication - Discrete 754-APA3010QGCCT-ND
3.0X1.0MM.SMD.RA.GRN .LED

3.0X1.0MM.SMD.RA.GRN.LED

Buy Now Datasheet
LED Indication - Discrete - 754-APA3010QGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA3010QGCDKR-ND
LED Indication - Discrete 754-APA3010QGCDKR-ND
3.0X1.0MM.SMD.RA.GRN .LED

3.0X1.0MM.SMD.RA.GRN.LED

Buy Now Datasheet
LED Indication - Discrete - 754-APA3010QGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA3010QGCTR-ND
LED Indication - Discrete 754-APA3010QGCTR-ND
3.0X1.0MM.SMD.RA.GRN .LED

3.0X1.0MM.SMD.RA.GRN.LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA3010QGC
Standard LEDs - SMD APA3010QGC
Standard LEDs - SMD GREEN WATER CLEAR RIGHT ANGLE

Standard LEDs - SMD GREEN WATER CLEAR RIGHT ANGLE

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-APA3010QGCCT-ND APA3010QGC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 560 nm (5600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details
LED White Lighting - 1416-L128-3090SA35A1KF1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details