Features and Applications
Win Source Part Number: 983802-APA1606SYCK
Category: Optoelectronics>LED Indication - Discrete
Color: Yellow
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 150mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 590nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: Chip LED
Dimension: 1.60mm L x 1.20mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.60mm
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1055-1,754-1055-
Base Product Number: APA1606
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
Yellow 590nm LED Indication - Discrete 2V 2-SMD, No Lead
1.6X0.6MM YELLOW SMD LED, SMD LED, T&R
Standard LEDs - SMD Yellow 590nm Water Clear 150mcd
| Kingbright Corporation | Win Source Electronics | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | APA1606SYCK | 983802-APA1606SYCK | 754-1055-1-ND | 70062797 | APA1606SYCK |
| Product Name | 1.6X0.6MM YELLOW SMD LED | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | 1.6X0.6MM YELLOW SMD LED, SMD LED, T&R | Standard LEDs - SMD |
| LED Package: | Right Angle-1.6X0.6mm | 2-SMD, No Lead | |||
| LED Type | Yellow | Yellow; Yellow | Yellow | Yellow | |
| Peak Wavelength | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | 590 nm (5900 Å) | |
| Viewing Angle | 110 degrees | 110 degrees | 110 degrees | ||
| Luminous Intensity | 150 milliCandela | 150 milliCandela | 150 milliCandela |