Kingbright Corporation Standard LEDs - SMD AAAF5060BRGS-11

Description
Standard LEDs - SMD RGB 621/525/470nm 300/650/180 mcd
Datasheet
Description
Standard LEDs - SMD RGB 621/525/470nm 300/650/180 mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAAF5060BRGS-11
Standard LEDs - SMD AAAF5060BRGS-11
Standard LEDs - SMD RGB 621/525/470nm 300/650/180 mcd

Standard LEDs - SMD RGB 621/525/470nm 300/650/180 mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number AAAF5060BRGS-11
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Color Lighting - 516-ASM6-SDD0-AQR0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-3590CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers