Kingbright Corporation LED Indication - Discrete APA3010PBC/A

Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1068-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1068-1-ND
LED Indication - Discrete 754-1068-1-ND
Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA3010PBC/A
Standard LEDs - SMD APA3010PBC/A
Standard LEDs - SMD 3010 R Angle SMD 468nm Blue LED

Standard LEDs - SMD 3010 R Angle SMD 468nm Blue LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1068-1-ND APA3010PBC/A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details