Kingbright Corporation LED Indication - Discrete AA3021VRCBS/A

Description
Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2174-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2174-1-ND
LED Indication - Discrete 754-2174-1-ND
Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2174-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2174-6-ND
LED Indication - Discrete 754-2174-6-ND
Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2174-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2174-2-ND
LED Indication - Discrete 754-2174-2-ND
Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Cyan LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021VRCBS/A
Standard LEDs - SMD AA3021VRCBS/A
Standard LEDs - SMD 3020 SMD LED Blue Lagoon

Standard LEDs - SMD 3020 SMD LED Blue Lagoon

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2174-1-ND AA3021VRCBS/A
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Cyan
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details