Kingbright Corporation 3.0X2.5MM GREEN/WHITE SMD LED APB3025CGKQWDF

Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Datasheet
Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.5MM GREEN/WHITE SMD LED - APB3025CGKQWDF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.5MM GREEN/WHITE SMD LED
APB3025CGKQWDF
3.0X2.5MM GREEN/WHITE SMD LED APB3025CGKQWDF
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3025CGKQWDF
Standard LEDs - SMD APB3025CGKQWDF
Standard LEDs - SMD Grn/White 50/380mcd 570nm 120 Deg

Standard LEDs - SMD Grn/White 50/380mcd 570nm 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3025CGKQWDF APB3025CGKQWDF
Product Name 3.0X2.5MM GREEN/WHITE SMD LED Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED White Lighting - 1416-L128-4095HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details