Kingbright Corporation 3.0X2.2MM GRN SMD LED AA3022SGS-4.5SF

Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.2MM GRN SMD LED - AA3022SGS-4.5SF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.2MM GRN SMD LED
AA3022SGS-4.5SF
3.0X2.2MM GRN SMD LED AA3022SGS-4.5SF
Features and Applications 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED White reflector to maximize reflection of light High efficiency & low power consumption Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for general lighting applications Status Indication

Features and Applications

  • 3.0 x 2.2 x 1.5mm (LxWxH) SMT LED
  • White reflector to maximize reflection of light
  • High efficiency & low power consumption
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for general lighting applications
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-AA3022SGS-4.5SFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3022SGS-4.5SFCT-ND
LED Indication - Discrete 754-AA3022SGS-4.5SFCT-ND
3.0X2.2MM GREEN SMD LED

3.0X2.2MM GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AA3022SGS-4.5SFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3022SGS-4.5SFTR-ND
LED Indication - Discrete 754-AA3022SGS-4.5SFTR-ND
3.0X2.2MM GREEN SMD LED

3.0X2.2MM GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AA3022SGS-4.5SFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3022SGS-4.5SFDKR-ND
LED Indication - Discrete 754-AA3022SGS-4.5SFDKR-ND
3.0X2.2MM GREEN SMD LED

3.0X2.2MM GREEN SMD LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3022SGS-4.5SF
Standard LEDs - SMD AA3022SGS-4.5SF
Standard LEDs - SMD Green Water Clear 625nm 25mcd

Standard LEDs - SMD Green Water Clear 625nm 25mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3022SGS-4.5SF 754-AA3022SGS-4.5SFCT-ND AA3022SGS-4.5SF
Product Name 3.0X2.2MM GRN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.2mm 2-SMD, Gull Wing
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 516-ASMT-RH45-AQ502DKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Viewing Angle 145 degrees
View Details
3 suppliers
LED White Lighting - 1416-L128-4090SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details