Kingbright Corporation Optics - LEDs - Light Pipes - AP3216PBC AP3216PBC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156165-AP3216PBC Color: Blue Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156165-AP3216PBC Color: Blue Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AP3216PBC - 1156165-AP3216PBC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP3216PBC
1156165-AP3216PBC
Optics - LEDs - Light Pipes - AP3216PBC 1156165-AP3216PBC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156165-AP3216PBC Color: Blue Forward Voltage: 3.65 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 1206 Wavelength: 470 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Mount: Standard RoHS: Compliant Illumination Color: Blue

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156165-AP3216PBC
Color: Blue
Forward Voltage: 3.65 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 1206
Wavelength: 470 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Compliant
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1156165-AP3216PBC
Product Name Optics - LEDs - Light Pipes - AP3216PBC
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
Luminous Intensity 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED White Lighting - 1416-L128-3595HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details