Kingbright Corporation LED Indication - Discrete AA3528ZGSK

Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1775-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1775-6-ND
LED Indication - Discrete 754-1775-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1775-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1775-1-ND
LED Indication - Discrete 754-1775-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-1775-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1775-2-ND
LED Indication - Discrete 754-1775-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Green 525nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3528ZGSK
Standard LEDs - SMD AA3528ZGSK
Standard LEDs - SMD 3.5 X 2.8 MM GREEN SMD LED

Standard LEDs - SMD 3.5 X 2.8 MM GREEN SMD LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-1775-6-ND AA3528ZGSK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 846-SML-011YTT86ADKR-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details