Kingbright Corporation 2.8X0.8MM RA GREEN SMD LED AA2810AZGS/G

Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet
Description
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/G - Kingbright Corporation
City of Industry, CA, USA
2.8X0.8MM RA GREEN SMD LED
AA2810AZGS/G
2.8X0.8MM RA GREEN SMD LED AA2810AZGS/G
Features and Applications Righ angle SMT LED 2.8 x 0.8 x 1.2mm Package : 2000pcs / reel Moisture sensitivity level : level 3 Low current IF=5mA operating RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 2.8 x 0.8 x 1.2mm
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • Low current IF=5mA operating
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AA2810AZGS/G
Product Name 2.8X0.8MM RA GREEN SMD LED
LED Package: Right Angle-2.8X1.0mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Specs
LED Type Red; Red (x 2)
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details