Kingbright Corporation 3.2X1.6MM ORG SMD LED AP3216SECK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM ORG SMD LED - AP3216SECK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM ORG SMD LED
AP3216SECK
3.2X1.6MM ORG SMD LED AP3216SECK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AP3216SECK
Product Name 3.2X1.6MM ORG SMD LED
LED Package: 1206 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Replacement Lamps 24E & 24X -  - Data Display Products
Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 250 volts
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details