Kingbright Corporation LED Indication - Discrete APA2107CGCK

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2093-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2093-2-ND
LED Indication - Discrete 754-2093-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2093-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2093-6-ND
LED Indication - Discrete 754-2093-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2093-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2093-1-ND
LED Indication - Discrete 754-2093-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2107CGCK
Standard LEDs - SMD APA2107CGCK
Standard LEDs - SMD

Standard LEDs - SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-2093-2-ND APA2107CGCK
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757447 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details