Features and Applications
Red, Green, Blue (RGB) 624nm Red, 525nm Green, 460nm Blue LED Indication - Discrete 2.5V Red, 3.5V Green, 3.5V Blue 6-SMD, Gull Wing
| Kingbright Corporation | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AAAF5051-04 | 754-1828-2-ND |
| Product Name | 5.0X5.0MM RGB FULL COLOR SMD LED | LED Indication - Discrete |
| LED Package: | Top-Emitting Tri-Color SMD LED | 6-SMD, Gull Wing |
| LED Type | Red; Green; Blue | Red; Green; Blue; Multi-Colored |
| Peak Wavelength | 460 to 624 nm (4600 to 6240 Å) | 452 to 635 nm (4520 to 6350 Å) |
| Viewing Angle | 120 degrees | 120 degrees |