Kingbright Corporation Optoelectronics - LED Indication - Discrete APA2107LVBC/D

Description
Win Source Part Number: 1045623-APA2107LVBC/ D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Alternative Parts (Cross-Reference): LY A67K-K2M1-26-Z; LP A676-L1M2-25-Z; LG Y870-K2M1-1-Z; SML-LX23GC-TR; SML-LX23YC-TR; SML-LXR851SGC-TRAPA2 107LVBCD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1923-1,754-1923- 2,754-1923-6 Base Product Number: APA2107
Request a Quote Datasheet
Description
Win Source Part Number: 1045623-APA2107LVBC/ D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Alternative Parts (Cross-Reference): LY A67K-K2M1-26-Z; LP A676-L1M2-25-Z; LG Y870-K2M1-1-Z; SML-LX23GC-TR; SML-LX23YC-TR; SML-LXR851SGC-TRAPA2 107LVBCD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1923-1,754-1923- 2,754-1923-6 Base Product Number: APA2107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1045623-APA2107LVBC/D
Optoelectronics - LED Indication - Discrete 1045623-APA2107LVBC/D
Win Source Part Number: 1045623-APA2107LVBC/ D Category: Optoelectronics>LED Indication - Discrete Series: HELI2 Color: Blue Package: Tape & Reel Standard Package: 2,000 Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Voltage - Forward (Vf) (Typ): 2.65V Current - Test: 2mA Wavelength - Dominant: 470nm Wavelength - Peak: 465nm Height (Max): 0.60mm Mounting Type: Surface Mount, Right Angle Package / Case: 2-SMD, No Lead Supplier Device Package: 2-SMD Dimension: 2.10mm L x 1.00mm W Lens Style: Rectangle with Domed Top Lens Size: 1.70mm x 0.60mm Alternative Parts (Cross-Reference): LY A67K-K2M1-26-Z; LP A676-L1M2-25-Z; LG Y870-K2M1-1-Z; SML-LX23GC-TR; SML-LX23YC-TR; SML-LXR851SGC-TRAPA2 107LVBCD; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: 754-1923-1,754-1923- 2,754-1923-6 Base Product Number: APA2107

Win Source Part Number: 1045623-APA2107LVBC/D
Category: Optoelectronics>LED Indication - Discrete
Series: HELI2
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Voltage - Forward (Vf) (Typ): 2.65V
Current - Test: 2mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 465nm
Height (Max): 0.60mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
Dimension: 2.10mm L x 1.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 1.70mm x 0.60mm
Alternative Parts (Cross-Reference): LY A67K-K2M1-26-Z; LP A676-L1M2-25-Z; LG Y870-K2M1-1-Z; SML-LX23GC-TR; SML-LX23YC-TR; SML-LXR851SGC-TRAPA2107LVBCD;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: 754-1923-1,754-1923-2,754-1923-6
Base Product Number: APA2107

Buy Now Datasheet
LED Indication - Discrete - 754-1923-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1923-6-ND
LED Indication - Discrete 754-1923-6-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1923-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1923-1-ND
LED Indication - Discrete 754-1923-1-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1923-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1923-2-ND
LED Indication - Discrete 754-1923-2-ND
Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 2.65V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2107LVBC/D
Standard LEDs - SMD APA2107LVBC/D
Standard LEDs - SMD 2.1X0.6MM RA. BLUE SMD

Standard LEDs - SMD 2.1X0.6MM RA. BLUE SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1045623-APA2107LVBC/D 754-1923-6-ND APA2107LVBC/D
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Blue; Blue Blue
Peak Wavelength 470 nm (4700 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.65 volts 2.65 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers
LED White Lighting - 1416-L128-2780HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers