Kingbright Corporation 2.5X2.0MM YEL SMD LED GULL WING AM2520YC03

Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet
Description
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5X2.0MM YEL SMD LED GULL WING - AM2520YC03 - Kingbright Corporation
City of Industry, CA, USA
2.5X2.0MM YEL SMD LED GULL WING
AM2520YC03
2.5X2.0MM YEL SMD LED GULL WING AM2520YC03
Features and Applications Subminiature package Long life - solid state reliability Moisture sensitivity level : level 3 Package : 1000pcs / reel RoHS compliant Status indication Available with different leads (flat, gull-wing, yoke, and z-bend)

Features and Applications

  • Subminiature package
  • Long life - solid state reliability
  • Moisture sensitivity level : level 3
  • Package : 1000pcs / reel
  • RoHS compliant
  • Status indication
  • Available with different leads (flat, gull-wing, yoke, and z-bend)
Supplier's Site Datasheet
LED Indication - Discrete - 754-1420-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1420-2-ND
LED Indication - Discrete 754-1420-2-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1420-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1420-6-ND
LED Indication - Discrete 754-1420-6-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 754-1420-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1420-1-ND
LED Indication - Discrete 754-1420-1-ND
Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Yellow 588nm LED Indication - Discrete 2.1V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM2520YC03
Standard LEDs - SMD AM2520YC03
Standard LEDs - SMD YELLOW WATER CLEAR GULL WING LEADS

Standard LEDs - SMD YELLOW WATER CLEAR GULL WING LEADS

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM2520YC03 754-1420-2-ND AM2520YC03
Product Name 2.5X2.0MM YEL SMD LED GULL WING LED Indication - Discrete Standard LEDs - SMD
LED Package: Gull Wing 2-SMD, Gull Wing
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 20 degrees 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details