Kingbright Corporation 3.0X2.0MM GREEN SMD LED AA3021ZGSK

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM GREEN SMD LED - AA3021ZGSK - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM GREEN SMD LED
AA3021ZGSK
3.0X2.0MM GREEN SMD LED AA3021ZGSK
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1770-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1770-6-ND
LED Indication - Discrete 754-1770-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1770-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1770-1-ND
LED Indication - Discrete 754-1770-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1770-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1770-2-ND
LED Indication - Discrete 754-1770-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021ZGSK
Standard LEDs - SMD AA3021ZGSK
Standard LEDs - SMD 3.0X2.0MM GRN SMD LED

Standard LEDs - SMD 3.0X2.0MM GRN SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021ZGSK 754-1770-6-ND AA3021ZGSK
Product Name 3.0X2.0MM GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES4 LED Backlight Module 4 chip - White - MD-BW-ES4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details