Kingbright Corporation 3.2X2.7MM RED/GREEN SMD LED APB3227SURKZGC

Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X2.7MM RED/GREEN SMD LED - APB3227SURKZGC - Kingbright Corporation
City of Industry, CA, USA
3.2X2.7MM RED/GREEN SMD LED
APB3227SURKZGC
3.2X2.7MM RED/GREEN SMD LED APB3227SURKZGC
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-1827-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1827-6-ND
LED Indication - Discrete 754-1827-6-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1827-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1827-2-ND
LED Indication - Discrete 754-1827-2-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1827-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1827-1-ND
LED Indication - Discrete 754-1827-1-ND
Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Green, Red 525nm Green, 630nm Red LED Indication - Discrete 3.3V Green, 1.95V Red 1210 (3225 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3227SURKZGC
Standard LEDs - SMD APB3227SURKZGC
Standard LEDs - SMD Hyper Red/Green 250/400MCD 630/525nm

Standard LEDs - SMD Hyper Red/Green 250/400MCD 630/525nm

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3227SURKZGC 754-1827-6-ND APB3227SURKZGC
Product Name 3.2X2.7MM RED/GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED 1210 (3225 Metric)
LED Type Red; Green Red; Green; Multi-Colored
Peak Wavelength 525 to 630 nm (5250 to 6300 Å) 515 to 645 nm (5150 to 6450 Å)
Viewing Angle 100 degrees 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3590SA35A00G1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details