Kingbright Corporation LED Color Lighting AAD1-9090SE28ZC

Description
LED Lighting Color AAD1-9090 Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting Color AAD1-9090 Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 754-1315-1-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1315-1-ND
LED Color Lighting 754-1315-1-ND
LED Lighting Color AAD1-9090 Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

LED Lighting Color AAD1-9090 Red 625nm (Typ) 2-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1315-1-ND
Product Name LED Color Lighting
LED Package: 2-SMD, Gull Wing Exposed Pad
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details