Kingbright Corporation Optics - LEDs - Light Pipes - AA4040NC AA4040NC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042376-AA4040NC Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 90 ° Lens Color: Clear Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042376-AA4040NC Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 90 ° Lens Color: Clear Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - AA4040NC - 1042376-AA4040NC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AA4040NC
1042376-AA4040NC
Optics - LEDs - Light Pipes - AA4040NC 1042376-AA4040NC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042376-AA4040NC Color: Orange Termination: SMD/SMT Mounting: SMD (SMT) Luminous Intensity: 30 mcd Forward Current: 20 mA Viewing Angle: 90 ° Lens Color: Clear Wavelength: 610 nm Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Standard RoHS: Compliant Illumination Color: Orange

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042376-AA4040NC
Color: Orange
Termination: SMD/SMT
Mounting: SMD (SMT)
Luminous Intensity: 30 mcd
Forward Current: 20 mA
Viewing Angle: 90 °
Lens Color: Clear
Wavelength: 610 nm
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Standard
RoHS: Compliant
Illumination Color: Orange

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1042376-AA4040NC
Product Name Optics - LEDs - Light Pipes - AA4040NC
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM2L-13002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers