Kingbright Corporation LED Indication - Discrete AA4040SEKJ3SYKCT-R

Description
LED RED/YLW CLEAR 2SMD R/A
Request a Quote Datasheet
Description
LED RED/YLW CLEAR 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040SEKJ3SYKCT-RTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040SEKJ3SYKCT-RTR-ND
LED Indication - Discrete 754-AA4040SEKJ3SYKCT-RTR-ND
LED RED/YLW CLEAR 2SMD R/A

LED RED/YLW CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA4040SEKJ3SYKCT-RTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 640 nm (5900 to 6400 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - ASMT-MW06-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details