Kingbright Corporation 3.0X1.0MM RA. RED SMD LED APA3010SURCK-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. RED SMD LED - APA3010SURCK-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. RED SMD LED
APA3010SURCK-GX
3.0X1.0MM RA. RED SMD LED APA3010SURCK-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APA3010SURCK-GX
850649-APA3010SURCK-GX
LED Indication - Discrete - APA3010SURCK-GX 850649-APA3010SURCK-GX
Manufacturer: Kingbright Win Source Part Number: 850649-APA3010SURCK- GX Features: LED Indication - Discrete Package: Reel - TR Family Name: APA3010 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1843-2, 754-1843-1, Q6775790, 754-1843-6, APA3010SURCK-GX-ND, Q6811666, Q7352371

Manufacturer: Kingbright
Win Source Part Number: 850649-APA3010SURCK-GX
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: APA3010
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1843-2, 754-1843-1, Q6775790, 754-1843-6, APA3010SURCK-GX-ND, Q6811666, Q7352371

Buy Now Datasheet
LED Indication - Discrete - 754-1843-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1843-6-ND
LED Indication - Discrete 754-1843-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1843-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1843-1-ND
LED Indication - Discrete 754-1843-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1843-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1843-2-ND
LED Indication - Discrete 754-1843-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA3010SURCK-GX
Standard LEDs - SMD APA3010SURCK-GX
Standard LEDs - SMD RA Red 630nm 220mcd 120deg Water Clr

Standard LEDs - SMD RA Red 630nm 220mcd 120deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010SURCK-GX 850649-APA3010SURCK-GX 754-1843-6-ND APA3010SURCK-GX
Product Name 3.0X1.0MM RA. RED SMD LED LED Indication - Discrete - APA3010SURCK-GX LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-3.0X1.0mm 2-SMD, No Lead
LED Type Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
3W Mini High Power LED - ASMT-JB31-NNP01 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 to 460 nm (4540 to 4600 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details