Kingbright Corporation 2.2X1.4MM BLUE SMD LED AA2214QBS/D

Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet
Description
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2X1.4MM BLUE SMD LED - AA2214QBS/D - Kingbright Corporation
City of Industry, CA, USA
2.2X1.4MM BLUE SMD LED
AA2214QBS/D
2.2X1.4MM BLUE SMD LED AA2214QBS/D
Features and Applications Low power consumption 2.2 x 1.4 x 1.3mm (LxWxH) Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Suitable for consumer applications Suitable for general lighting applications Ideal for backlighting Illuminate icon Status Indication

Features and Applications

  • Low power consumption
  • 2.2 x 1.4 x 1.3mm (LxWxH)
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Suitable for consumer applications
  • Suitable for general lighting applications
  • Ideal for backlighting
  • Illuminate icon
  • Status Indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-AA2214QBS/DTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2214QBS/DTR-ND
LED Indication - Discrete 754-AA2214QBS/DTR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-AA2214QBS/DDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2214QBS/DDKR-ND
LED Indication - Discrete 754-AA2214QBS/DDKR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-AA2214QBS/DCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA2214QBS/DCT-ND
LED Indication - Discrete 754-AA2214QBS/DCT-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA2214QBS/D
Standard LEDs - SMD AA2214QBS/D
Standard LEDs - SMD Blue 470nm 150mcd Water Clr 120 Deg

Standard LEDs - SMD Blue 470nm 150mcd Water Clr 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA2214QBS/D 754-AA2214QBS/DTR-ND AA2214QBS/D
Product Name 2.2X1.4MM BLUE SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-2.2X1.4mm 2-SMD, J-Lead
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 460 nm (4600 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details