Kingbright Corporation LED Indication - Discrete AA4040LCGCK

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA4040LCGCKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040LCGCKTR-ND
LED Indication - Discrete 754-AA4040LCGCKTR-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040LCGCKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040LCGCKDKR-ND
LED Indication - Discrete 754-AA4040LCGCKDKR-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-AA4040LCGCKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA4040LCGCKCT-ND
LED Indication - Discrete 754-AA4040LCGCKCT-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-AA4040LCGCKTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMT-CR00DKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 637 nm (6370 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2780CA35000T1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers