Kingbright Corporation 3.5X2.8MM RGB SMD LED AAAF3529VBDSEJ3ZGS

Description
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Request a Quote Datasheet
Description
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5X2.8MM RGB SMD LED - AAAF3529VBDSEJ3ZGS - Kingbright Corporation
City of Industry, CA, USA
3.5X2.8MM RGB SMD LED
AAAF3529VBDSEJ3ZGS
3.5X2.8MM RGB SMD LED AAAF3529VBDSEJ3ZGS
Features and Applications Chips can be controlled separately Outstanding material efficiency Can produce any color in visible spectrum including white. Low power consumption Suitable for all SMT assembly and solder process Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Marker lights (e.g. Steps, exit ways, etc) Available in various color combinations

Features and Applications

  • Chips can be controlled separately
  • Outstanding material efficiency
  • Can produce any color in visible spectrum including white.
  • Low power consumption
  • Suitable for all SMT assembly and solder process
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Marker lights (e.g. Steps, exit ways, etc)
  • Available in various color combinations
Supplier's Site Datasheet
LED Indication - Discrete - 754-AAAF3529VBDSEJ3ZGSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AAAF3529VBDSEJ3ZGSTR-ND
LED Indication - Discrete 754-AAAF3529VBDSEJ3ZGSTR-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AAAF3529VBDSEJ3ZGSCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AAAF3529VBDSEJ3ZGSCT-ND
LED Indication - Discrete 754-AAAF3529VBDSEJ3ZGSCT-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AAAF3529VBDSEJ3ZGSDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AAAF3529VBDSEJ3ZGSDKR-ND
LED Indication - Discrete 754-AAAF3529VBDSEJ3ZGSDKR-ND
Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Red, Green, Blue (RGB) 625nm Red, 525nm Green, 470nm Blue LED Indication - Discrete 2.2V Red, 3.3V Green, 3.3V Blue 6-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AAAF3529VBDSEJ3ZGS
Standard LEDs - SMD AAAF3529VBDSEJ3ZGS
Standard LEDs - SMD 3.5X2.8MM RGB SMD LED

Standard LEDs - SMD 3.5X2.8MM RGB SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AAAF3529VBDSEJ3ZGS 754-AAAF3529VBDSEJ3ZGSTR-ND AAAF3529VBDSEJ3ZGS
Product Name 3.5X2.8MM RGB SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Top-Emitting Tri-Color SMD LED 6-PLCC
LED Type Red; Green; Blue Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 625 nm (4700 to 6250 Å) 465 to 640 nm (4650 to 6400 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Auto Focus Auxiliary Flash LED - ASMT-FG70-NFJ00 - Broadcom Inc.
Specs
LED Type Green
Peak Wavelength 519 nm (5190 Å)
Viewing Angle 14 degrees
View Details
2 suppliers
LED White Lighting - 1416-L128-2770SA35A00F1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details