Kingbright Corporation SOT 23 YEL SMD LED AM23YC-F

Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet
Description
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOT 23 YEL SMD LED - AM23YC-F - Kingbright Corporation
City of Industry, CA, USA
SOT 23 YEL SMD LED
AM23YC-F
SOT 23 YEL SMD LED AM23YC-F
Features and Applications SOT-23 package surface mount LED lamp Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Status indication

Features and Applications

  • SOT-23 package surface mount LED lamp
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Status indication
Supplier's Site Datasheet
LED Indication - Discrete - 754-1638-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1638-6-ND
LED Indication - Discrete 754-1638-6-ND
Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1638-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1638-2-ND
LED Indication - Discrete 754-1638-2-ND
Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
LED Indication - Discrete - 754-1638-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1638-1-ND
LED Indication - Discrete 754-1638-1-ND
Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Yellow 588nm LED Indication - Discrete 2.1V TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AM23YC-F
Standard LEDs - SMD AM23YC-F
Standard LEDs - SMD YELLOW WATER CLEAR

Standard LEDs - SMD YELLOW WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AM23YC-F 754-1638-6-ND AM23YC-F
Product Name SOT 23 YEL SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: SOT-23 SMD LED TO-236-3, SC-59, SOT-23-3
LED Type Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 590 nm (5900 Å)
Viewing Angle 140 degrees 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCBDXMYK161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Yellow; Blue
Peak Wavelength 460 to 590 nm (4600 to 5900 Å)
View Details
DURIS® E 2 low and mid power LEDs - GW JBLMS2.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details