Kingbright Corporation LED Indication - Discrete AA3528EC

Description
LED RED CLEAR 2SMD
Request a Quote Datasheet
Description
LED RED CLEAR 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-AA3528ECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528ECCT-ND
LED Indication - Discrete 754-AA3528ECCT-ND
LED RED CLEAR 2SMD

LED RED CLEAR 2SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528ECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528ECTR-ND
LED Indication - Discrete 754-AA3528ECTR-ND
Red 617nm LED Indication - Discrete 2V 2-PLCC

Red 617nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 754-AA3528ECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AA3528ECDKR-ND
LED Indication - Discrete 754-AA3528ECDKR-ND
LED RED CLEAR 2SMD

LED RED CLEAR 2SMD

Buy Now Datasheet
LED Indication - Discrete - AA3528EC - 859124-AA3528EC - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - AA3528EC
859124-AA3528EC
LED Indication - Discrete - AA3528EC 859124-AA3528EC
Manufacturer: Kingbright Win Source Part Number: 859124-AA3528EC Features: Red 617nm LED Indication - Discrete 2V 2-PLCC Package: Reel - TR Package: 2-PLCC Mounting: Surface Mount Family Name: AA3528 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Kingbright
Win Source Part Number: 859124-AA3528EC
Features: Red 617nm LED Indication - Discrete 2V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Family Name: AA3528
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R - 70062763 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R
70062763
LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R 70062763
The High Efficiency Red source color devices are made with Gallium Arsenide Phosphide on Gallium Phosphide Orange Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The High Efficiency Red source color devices are made with Gallium Arsenide Phosphide on Gallium Phosphide Orange Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-AA3528ECCT-ND 859124-AA3528EC 70062763
Product Name LED Indication - Discrete LED Indication - Discrete - AA3528EC LED; 3.5X2.8MM RED SMD LED, SMD LED, T&R
LED Package: 2-PLCC
LED Type Red Red
Peak Wavelength 627 nm (6270 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details