Kingbright Corporation LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R AA3528QBC/D

Description
The Blue source color devices are made with InGaN on Sapphire Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.
Description
The Blue source color devices are made with InGaN on Sapphire Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

Suppliers

Company
Product
Description
Supplier Links
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R - 70062764 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R
70062764
LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R 70062764
The Blue source color devices are made with InGaN on Sapphire Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Blue source color devices are made with InGaN on Sapphire Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70062764
Product Name LED; 3.5X2.8MM BLUE SMD LED, SMD LED, T&R
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Luminous Intensity 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-AAMD-LY33-12002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type White
Viewing Angle 95 degrees
View Details
LED White Lighting - 1416-L128-2780SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details