Kingbright Corporation 4 POS,RA,YEL LED 5V RESISTOR AM2520EF/4YD5V

Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet
Description
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 POS,RA,YEL LED 5V RESISTOR - AM2520EF/4YD5V - Kingbright Corporation
City of Industry, CA, USA
4 POS,RA,YEL LED 5V RESISTOR
AM2520EF/4YD5V
4 POS,RA,YEL LED 5V RESISTOR AM2520EF/4YD5V
Features and Applications Through-Hole right angle CBI with 1.8mm LED Black case enhances contrast Vibration and shock resistant UL Rating: 94V-0 Housing material: Type 6 Nylon RoHS compliant Status indication Available in different color combinations

Features and Applications

  • Through-Hole right angle CBI with 1.8mm LED
  • Black case enhances contrast
  • Vibration and shock resistant
  • UL Rating: 94V-0
  • Housing material: Type 6 Nylon
  • RoHS compliant
  • Status indication
  • Available in different color combinations
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AM2520EF/4YD5V
Product Name 4 POS,RA,YEL LED 5V RESISTOR
LED Package: Quad-Level 1.8mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2DG55W-2TR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
LED Indication - Discrete - 67-SML-LXR1201RGBC-DKR-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 630 nm (4700 to 6300 Å)
View Details