Kingbright Corporation 3.0X1.0MM RA. GREEN SMD LED APA3010CGCK-GX

Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X1.0MM RA. GREEN SMD LED - APA3010CGCK-GX - Kingbright Corporation
City of Industry, CA, USA
3.0X1.0MM RA. GREEN SMD LED
APA3010CGCK-GX
3.0X1.0MM RA. GREEN SMD LED APA3010CGCK-GX
Features and Applications Righ angle SMT LED 3.0 x 1.0 x 2.0mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 3.0 x 1.0 x 2.0mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1580-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1580-2-ND
LED Indication - Discrete 754-1580-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1580-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1580-6-ND
LED Indication - Discrete 754-1580-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1580-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1580-1-ND
LED Indication - Discrete 754-1580-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA3010CGCK-GX
Standard LEDs - SMD APA3010CGCK-GX
Standard LEDs - SMD RA Grn 570nm 60mcd 120deg Water Clr

Standard LEDs - SMD RA Grn 570nm 60mcd 120deg Water Clr

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA3010CGCK-GX 754-1580-2-ND APA3010CGCK-GX
Product Name 3.0X1.0MM RA. GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-3.0X1.0mm 2-SMD, No Lead
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 697 nm (6970 Å)
Viewing Angle 40 degrees
View Details
2.5X2.0MM GRN SMD LED Z-BEND - AM2520MGC09 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers