Features and Applications
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Z-Bend
Standard LEDs - SMD Green 525nm Water Clear 2500mcd
| Kingbright Corporation | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | AM2520ZGC09 | 754-1423-2-ND | AM2520ZGC09 |
| Product Name | 2.5X2.0MM GRN SMD LED Z-BEND | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | Reverse Mount SMD LED | 2-SMD, Z-Bend | |
| LED Type | Green | Green | |
| Peak Wavelength | 525 nm (5250 Å) | 515 nm (5150 Å) | |
| Viewing Angle | 20 degrees | 20 degrees |